Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR787FSRSL

Description
EGS-2 .787 1% RWR82SR787FS RSL
Request a Quote Datasheet
Description
EGS-2 .787 1% RWR82SR787FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR787FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR787FSRSL
Wirewound Resistors 3110-RWR82SR787FSRSL
EGS-2 .787 1% RWR82SR787FS RSL

EGS-2 .787 1% RWR82SR787FS RSL

Supplier's Site Datasheet
RES 0.787 OHM 2W 1% WW AXIAL - RWR82SR787FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 2W 1% WW AXIAL
RWR82SR787FSRSL
RES 0.787 OHM 2W 1% WW AXIAL RWR82SR787FSRSL
RES 0.787ohm 2W 1% WW AXIAL

RES 0.787ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82SR787FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR787FSRSL-ND
Through Hole Resistors RWR82SR787FSRSL-ND
787 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR787FSRSL RWR82SR787FSRSL RWR82SR787FSRSL-ND
Product Name Wirewound Resistors RES 0.787 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details