Vishay Intertechnology, Inc. Wirewound Resistors RWR82S56R2FSRSL

Description
EGS-2 56.2 1% RWR82S56R2FS RSL
Request a Quote Datasheet
Description
EGS-2 56.2 1% RWR82S56R2FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S56R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S56R2FSRSL
Wirewound Resistors 3110-RWR82S56R2FSRSL
EGS-2 56.2 1% RWR82S56R2FS RSL

EGS-2 56.2 1% RWR82S56R2FS RSL

Supplier's Site Datasheet
RES 56.2 OHM 2W 1% WW AXIAL - RWR82S56R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 2W 1% WW AXIAL
RWR82S56R2FSRSL
RES 56.2 OHM 2W 1% WW AXIAL RWR82S56R2FSRSL
RES 56.2ohm 2W 1% WW AXIAL

RES 56.2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S56R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S56R2FSRSL-ND
Through Hole Resistors RWR82S56R2FSRSL-ND
56.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S56R2FSRSL RWR82S56R2FSRSL RWR82S56R2FSRSL-ND
Product Name Wirewound Resistors RES 56.2 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details