Vishay Intertechnology, Inc. Wirewound Resistors RWR82S5490FSBSL

Description
EGS-2 549 1% RWR82S5490FS BSL
Request a Quote Datasheet
Description
EGS-2 549 1% RWR82S5490FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S5490FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S5490FSBSL
Wirewound Resistors 3110-RWR82S5490FSBSL
EGS-2 549 1% RWR82S5490FS BSL

EGS-2 549 1% RWR82S5490FS BSL

Supplier's Site Datasheet
RES 549 OHM 2W 1% WW AXIAL - RWR82S5490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 2W 1% WW AXIAL
RWR82S5490FSBSL
RES 549 OHM 2W 1% WW AXIAL RWR82S5490FSBSL
RES 549ohm 2W 1% WW AXIAL

RES 549ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S5490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S5490FSBSL-ND
Through Hole Resistors RWR82S5490FSBSL-ND
549 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S5490FSBSL RWR82S5490FSBSL RWR82S5490FSBSL-ND
Product Name Wirewound Resistors RES 549 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details