Vishay Intertechnology, Inc. Through Hole Resistors RWR82S6980FRB12

Description
698 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
698 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S6980FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6980FRB12-ND
Through Hole Resistors RWR82S6980FRB12-ND
698 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 698 OHM 2W 1% WW AXIAL - RWR82S6980FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 2W 1% WW AXIAL
RWR82S6980FRB12
RES 698 OHM 2W 1% WW AXIAL RWR82S6980FRB12
RES 698ohm 2W 1% WW AXIAL

RES 698ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S6980FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6980FRB12
Wirewound Resistors 3110-RWR82S6980FRB12
EGS-2 698 1% RWR82S6980FR B12

EGS-2 698 1% RWR82S6980FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S6980FRB12-ND RWR82S6980FRB12 3110-RWR82S6980FRB12
Product Name Through Hole Resistors RES 698 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details