Vishay Intertechnology, Inc. Wirewound Resistors RWR84N1000FSB12

Description
EGN-10-80 100 1% RWR84N1000FS B12
Request a Quote Datasheet
Description
EGN-10-80 100 1% RWR84N1000FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N1000FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N1000FSB12
Wirewound Resistors 3110-RWR84N1000FSB12
EGN-10-80 100 1% RWR84N1000FS B12

EGN-10-80 100 1% RWR84N1000FS B12

Supplier's Site Datasheet
RES 100 OHM 7W 1% WW AXIAL - RWR84N1000FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 7W 1% WW AXIAL
RWR84N1000FSB12
RES 100 OHM 7W 1% WW AXIAL RWR84N1000FSB12
RES 100ohm 7W 1% WW AXIAL

RES 100ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N1000FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N1000FSB12-ND
Through Hole Resistors RWR84N1000FSB12-ND
100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N1000FSB12 RWR84N1000FSB12 RWR84N1000FSB12-ND
Product Name Wirewound Resistors RES 100 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details