Vishay Intertechnology, Inc. Wirewound Resistors RWR82S68R1FPRSL

Description
EGS-2 68.1 1% RWR82S68R1FP RSL
Request a Quote Datasheet
Description
EGS-2 68.1 1% RWR82S68R1FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S68R1FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S68R1FPRSL
Wirewound Resistors 3110-RWR82S68R1FPRSL
EGS-2 68.1 1% RWR82S68R1FP RSL

EGS-2 68.1 1% RWR82S68R1FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S68R1FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S68R1FPRSL-ND
Through Hole Resistors RWR82S68R1FPRSL-ND
68.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68.1 OHM 2W 1% WW AXIAL - RWR82S68R1FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 2W 1% WW AXIAL
RWR82S68R1FPRSL
RES 68.1 OHM 2W 1% WW AXIAL RWR82S68R1FPRSL
RES 68.1ohm 2W 1% WW AXIAL

RES 68.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S68R1FPRSL RWR82S68R1FPRSL-ND RWR82S68R1FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 68.1 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details