Vishay Intertechnology, Inc. Wirewound Resistors RWR82S53R6FMRSL

Description
EGS-2 53.6 1% RWR82S53R6FM RSL
Request a Quote Datasheet
Description
EGS-2 53.6 1% RWR82S53R6FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S53R6FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S53R6FMRSL
Wirewound Resistors 3110-RWR82S53R6FMRSL
EGS-2 53.6 1% RWR82S53R6FM RSL

EGS-2 53.6 1% RWR82S53R6FM RSL

Supplier's Site Datasheet
RES 53.6 OHM 2W 1% WW AXIAL - RWR82S53R6FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 2W 1% WW AXIAL
RWR82S53R6FMRSL
RES 53.6 OHM 2W 1% WW AXIAL RWR82S53R6FMRSL
RES 53.6ohm 2W 1% WW AXIAL

RES 53.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S53R6FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S53R6FMRSL-ND
Through Hole Resistors RWR82S53R6FMRSL-ND
53.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S53R6FMRSL RWR82S53R6FMRSL RWR82S53R6FMRSL-ND
Product Name Wirewound Resistors RES 53.6 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers