Vishay Intertechnology, Inc. Wirewound Resistors RWR82S6810FRBSL

Description
EGS-2 681 1% RWR82S6810FR BSL
Request a Quote Datasheet
Description
EGS-2 681 1% RWR82S6810FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S6810FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6810FRBSL
Wirewound Resistors 3110-RWR82S6810FRBSL
EGS-2 681 1% RWR82S6810FR BSL

EGS-2 681 1% RWR82S6810FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82S6810FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6810FRBSL-ND
Through Hole Resistors RWR82S6810FRBSL-ND
681 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 681 OHM 2W 1% WW AXIAL - RWR82S6810FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 1% WW AXIAL
RWR82S6810FRBSL
RES 681 OHM 2W 1% WW AXIAL RWR82S6810FRBSL
RES 681ohm 2W 1% WW AXIAL

RES 681ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S6810FRBSL RWR82S6810FRBSL-ND RWR82S6810FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 681 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details