Vishay Intertechnology, Inc. Through Hole Resistors RWR82S86R6FSRSL

Description
86.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
86.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR82S86R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S86R6FSRSL-ND
Through Hole Resistors RWR82S86R6FSRSL-ND
86.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

86.6 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 86.6 OHM 2W 1% WW AXIAL - RWR82S86R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 2W 1% WW AXIAL
RWR82S86R6FSRSL
RES 86.6 OHM 2W 1% WW AXIAL RWR82S86R6FSRSL
RES 86.6ohm 2W 1% WW AXIAL

RES 86.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR82S86R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S86R6FSRSL
Wirewound Resistors 3110-RWR82S86R6FSRSL
EGS-2 86.6 1% RWR82S86R6FS RSL

EGS-2 86.6 1% RWR82S86R6FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR82S86R6FSRSL-ND RWR82S86R6FSRSL 3110-RWR82S86R6FSRSL
Product Name Through Hole Resistors RES 86.6 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details