Vishay Intertechnology, Inc. Wirewound Resistors RWR82S6340FRS70

Description
EGS-2 634 1% RWR82S6340FR S70
Request a Quote Datasheet
Description
EGS-2 634 1% RWR82S6340FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82S6340FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82S6340FRS70
Wirewound Resistors 3110-RWR82S6340FRS70
EGS-2 634 1% RWR82S6340FR S70

EGS-2 634 1% RWR82S6340FR S70

Supplier's Site Datasheet
RES 634 OHM 2W 1% WW AXIAL - RWR82S6340FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 2W 1% WW AXIAL
RWR82S6340FRS70
RES 634 OHM 2W 1% WW AXIAL RWR82S6340FRS70
RES 634ohm 2W 1% WW AXIAL

RES 634ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR82S6340FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82S6340FRS70-ND
Through Hole Resistors RWR82S6340FRS70-ND
634 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82S6340FRS70 RWR82S6340FRS70 RWR82S6340FRS70-ND
Product Name Wirewound Resistors RES 634 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 1.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details