Vishay Intertechnology, Inc. Wirewound Resistors RWR82SR301FRBSL

Description
EGS-2 .301 1% RWR82SR301FR BSL
Request a Quote Datasheet
Description
EGS-2 .301 1% RWR82SR301FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR82SR301FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR82SR301FRBSL
Wirewound Resistors 3110-RWR82SR301FRBSL
EGS-2 .301 1% RWR82SR301FR BSL

EGS-2 .301 1% RWR82SR301FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR82SR301FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR82SR301FRBSL-ND
Through Hole Resistors RWR82SR301FRBSL-ND
301 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.301 OHM 2W 1% WW AXIAL - RWR82SR301FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 2W 1% WW AXIAL
RWR82SR301FRBSL
RES 0.301 OHM 2W 1% WW AXIAL RWR82SR301FRBSL
RES 0.301ohm 2W 1% WW AXIAL

RES 0.301ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR82SR301FRBSL RWR82SR301FRBSL-ND RWR82SR301FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.301 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers