NPN Darlington transistor in an SOT223 surface-mounted plastic package, measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector current rating of 1 A and a collector-emitter voltage rating of 80 V. Features an integrated diode and resistor. Maximum peak collector current is 2 A, and total power dissipation is 1.25 W at 25 °C ambient temperature. Junction temperature rating is 150 °C. Thermal resistance from junction to ambient is 96 K/W when mounted on a 1 cm² PCB pad. PNP complement is BSP62.
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package.
PNP complement: BSP62
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 864735-BSP52,115
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 80 V 1 A 200MHz 1.25 W Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSP52
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BSP52115, 568-6223-6-ND, 568-6223-2, 568-6223-6, 568-6223-2-ND, BSP52 T/R, 568-6223-1, 568-6223-1-ND, 1727-4931-2, 1727-4931-1, 1727-4931-6, BSP52 T/R-ND, BSP52,115-ND, 933969470115
Trans Darlington NPN 80V 1A SOT223
Trans Darlington NPN 80V 1A SOT223
Trans Darlington NPN 80V 1A SOT223
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 1.25W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 1.25W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 1.25W Surface Mount SOT-223
NPN Darlington Transistor, 80V, 1A, 4-Pin SC-73 Product overview: BSP52,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP52,115 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 80V 1A SOT223
TRANS NPN DARL 80V 1A SOT223
Bipolar (BJT) Single Transistor, NPN, 80 V, 200 MHz, 1.25 W, 1 A, 2000 RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Darlington Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BSP52,115 | 864735-BSP52,115 | 4842634 | 4842634P | 1727-4931-1-ND | 276-BSP52,115 | BSP52,115 | BSP52,115 | 34R3032 |
| Product Name | NPN Darlington transistor | TRANSISTORS - Transistors (BJT) - Single - BSP52,115 | Darlington Pairs | Darlington Pairs | Single Bipolar Transistors | 80V 1A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 80 V, 200 Mhz, 1.25 W, 1 A, 2000 Rohs Compliant Nexperia |
| IC(max) | 1 milliamps | 1000 milliamps | 1000 milliamps | ||||||
| PD | 1.25 milliwatts | ||||||||
| TJ | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||||||
| Package Type | SOT223; SOT223 SOT223 | SOT3; SOT-223 | SOT223; Sot-223 (sc-73) | SOT223; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | AEC-Q101 | TO-3 | |
| Transistor Grade / Operating Range | Industrial | Automotive |