DIODES Incorporated Single FETs, MOSFETs BSS138TA

Description
N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS138ZXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138ZXDKR-ND
Single FETs, MOSFETs BSS138ZXDKR-ND
N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138ZXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138ZXTR-ND
Single FETs, MOSFETs BSS138ZXTR-ND
N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS138ZXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138ZXCT-ND
Single FETs, MOSFETs BSS138ZXCT-ND
N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138TA - 012158-BSS138TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138TA
012158-BSS138TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138TA 012158-BSS138TA
Manufacturer: Diodes Incorporated Win Source Part Number: 012158-BSS138TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Family Name: BSS138 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Input Capacitance: 50pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 220mA, 10V Alternative Parts (Cross-Reference): BSS138-TP-HF; BSS138-TP; BSS138E6327; Introduction Date: October 20, 1997 ECCN: EAR99 Country of Origin: China, Germany Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 012158-BSS138TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Family Name: BSS138
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Input Capacitance: 50pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 220mA, 10V
Alternative Parts (Cross-Reference): BSS138-TP-HF; BSS138-TP; BSS138E6327;
Introduction Date: October 20, 1997
ECCN: EAR99
Country of Origin: China, Germany
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
50V 200MA SOT23 MOSFET Transistor
278-BSS138TA
50V 200MA SOT23 MOSFET Transistor 278-BSS138TA
MOSFET N-CH 50V 200MA SOT23-3 Product overview: BSS138TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 200MA SOT23-3 Product overview: BSS138TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 200MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 50V 200MA SOT23-3 - 233-BSS138TA - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 50V 200MA SOT23-3
233-BSS138TA
MOSFET N-CH 50V 200MA SOT23-3 233-BSS138TA
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - BSS138TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138TA
Single FETs, MOSFETs BSS138TA
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138TA
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS138ZXDKR-ND 012158-BSS138TA 278-BSS138TA 233-BSS138TA BSS138TA BSS138TA
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138TA 50V 200MA SOT23 MOSFET Transistor MOSFET N-CH 50V 200MA SOT23-3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 50 volts 50 volts 50 volts 50 volts
PD 300 milliwatts 350 milliwatts 360 milliwatts 300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products