Infineon Technologies AG 60V 330MA SOT23 MOSFET Transistor BSS83PH6327XTSA1

Description
P-channel enhancement mode Field-Effect Transistor
Request a Quote Datasheet
Description
P-channel enhancement mode Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BSS83PH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
P-channel enhancement mode Field-Effect Transistor

P-channel enhancement mode Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
60V 330MA SOT23 MOSFET Transistor
278-BSS83PH6327XTSA1
60V 330MA SOT23 MOSFET Transistor 278-BSS83PH6327XTSA1
MOSFET P-CH 60V 330MA SOT23-3 Product overview: BSS83PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 330MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 330MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS83PH6327XTSA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 330MA SOT23-3 Product overview: BSS83PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 330MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 330MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS83PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS83PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS83PH6327XTSA1CT-ND
Single FETs, MOSFETs BSS83PH6327XTSA1CT-ND
P-Channel 60V 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

P-Channel 60V 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS83PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS83PH6327XTSA1DKR-ND
Single FETs, MOSFETs BSS83PH6327XTSA1DKR-ND
P-Channel 60V 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

P-Channel 60V 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS83PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS83PH6327XTSA1TR-ND
Single FETs, MOSFETs BSS83PH6327XTSA1TR-ND
P-Channel 60V 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

P-Channel 60V 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83PH6327XTSA1 - 864766-BSS83PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83PH6327XTSA1
864766-BSS83PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83PH6327XTSA1 864766-BSS83PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864766-BSS83PH6327XT SA1 Series: SIPMOS® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BSS83PH6327 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: BSS83P H6327CT, BSS83PH6327XTSA1DKR, BSS83PH6327XTSA1TR, SP000702486, BSS83P H6327TR-ND, BSS83P H6327DKR, BSS83P H6327DKR-ND, BSS83P H6327, BSS83P H6327CT-ND, BSS83PH6327XTSA1CT, BSS83P H6327-ND, BSS83PH6327

Manufacturer: Infineon Technologies
Win Source Part Number: 864766-BSS83PH6327XTSA1
Series: SIPMOS®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSS83PH6327
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BSS83P H6327CT, BSS83PH6327XTSA1DKR, BSS83PH6327XTSA1TR, SP000702486, BSS83P H6327TR-ND, BSS83P H6327DKR, BSS83P H6327DKR-ND, BSS83P H6327, BSS83P H6327CT-ND, BSS83PH6327XTSA1CT, BSS83P H6327-ND, BSS83PH6327

Buy Now Datasheet
Mosfet, P-Ch, -60V, -0.33A, 0.36W; Channel Type Infineon - 87X8605 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -60V, -0.33A, 0.36W; Channel Type Infineon
87X8605
Mosfet, P-Ch, -60V, -0.33A, 0.36W; Channel Type Infineon 87X8605
MOSFET, P-CH, -60V, -0.33A, 0.36W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:330mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P-CH, -60V, -0.33A, 0.36W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:330mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
MOSFET P-Ch SOT-23-3

MOSFET P-Ch SOT-23-3

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS83PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS83PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS83PH6327XTSA1
MOSFET P-CH 60V 330MA SOT23-3

MOSFET P-CH 60V 330MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - BSS83PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS83PH6327XTSA1
Single FETs, MOSFETs BSS83PH6327XTSA1
MOSFET P-CH 60V 330MA SOT23-3

MOSFET P-CH 60V 330MA SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS83PH6327XTSA1 278-BSS83PH6327XTSA1 BSS83PH6327XTSA1CT-ND 864766-BSS83PH6327XTSA1 87X8605 BSS83PH6327XTSA1 BSS83PH6327XTSA1 BSS83PH6327XTSA1
Product Name 60V 330MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83PH6327XTSA1 Mosfet, P-Ch, -60V, -0.33A, 0.36W; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type PG-SOT23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; PG-SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 2.40E-4 kS
Unlock Full Specs
to access all available technical data