onsemi Bipolar Transistors BSR14

Description
Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23
Request a Quote Datasheet
Description
Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 6711129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6711129
Bipolar Transistors 6711129
Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23

Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23

Supplier's Site
Bipolar Transistors - 6711129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6711129P
Bipolar Transistors 6711129P
Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23

Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23

Supplier's Site
Bipolar Transistors - 1698542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698542
Bipolar Transistors 1698542
Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23

Trans GP BJT NPN 40V 0.8A 3-Pin SOT-23

Supplier's Site
Singapore, Singapore
Bipolar Transistor
2087-BSR14
Bipolar Transistor 2087-BSR14
Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: BSR14 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BSR14 can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Transistor General Purpose Product overview: BSR14 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BSR14 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - BSR14DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR14DKR-ND
Single Bipolar Transistors BSR14DKR-ND
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BSR14TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR14TR-ND
Single Bipolar Transistors BSR14TR-ND
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BSR14CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSR14CT-ND
Single Bipolar Transistors BSR14CT-ND
Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - 095979-BSR14 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095979-BSR14
Discrete Semiconductor Products 095979-BSR14
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095979-BSR14 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23 Standard Package: 1 Catalog: NPN Transistors Power - Max: 350mW Voltage - Collector Emitter Breakdown (Max): 40V Current - Collector (Ic) (Max): 800mA Transistor Type: NPN Current - Collector Cutoff (Max): 10nA (ICBO) Frequency - Transition: 300MHz Vce Saturation (Max) @ Ib Ic: 1V @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 10V Family Name: BSR14 Alternative Parts (Cross-Reference): BSS79BTA; BSS79B; BSS79CTA; BSS79C; Introduction Date: October 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095979-BSR14
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23
Standard Package: 1
Catalog: NPN Transistors
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 40V
Current - Collector (Ic) (Max): 800mA
Transistor Type: NPN
Current - Collector Cutoff (Max): 10nA (ICBO)
Frequency - Transition: 300MHz
Vce Saturation (Max) @ Ib Ic: 1V @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 150mA 10V
Family Name: BSR14
Alternative Parts (Cross-Reference): BSS79BTA; BSS79B; BSS79CTA; BSS79C;
Introduction Date: October 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSR14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSR14
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSR14
TRANS NPN 40V 0.8A SOT23-3

TRANS NPN 40V 0.8A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BSR14
Bipolar Transistors - BJT BSR14
Bipolar Transistors - BJT NPN Transistor General Purpose

Bipolar Transistors - BJT NPN Transistor General Purpose

Buy Now Datasheet
Single Bipolar Transistors - BSR14 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSR14
Single Bipolar Transistors BSR14
TRANS NPN 40V 0.8A SOT23-3

TRANS NPN 40V 0.8A SOT23-3

Supplier's Site Datasheet
Single Bipolar Transistors - BSR14 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSR14
Single Bipolar Transistors BSR14
SMALL SIGNAL BIPOLAR TRANSISTOR,

SMALL SIGNAL BIPOLAR TRANSISTOR,

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BSR14
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BSR14
40V 350mW 100@150mA,10V 800mA NPN SOT-23 Bipolar Transistors - BJT ROHS

40V 350mW 100@150mA,10V 800mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Full Reel; Transistor Polarity Onsemi - 67R2007 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Full Reel; Transistor Polarity Onsemi
67R2007
Transistor, Full Reel; Transistor Polarity Onsemi 67R2007
TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi - 18C5927 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
18C5927
Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi 18C5927
BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 40V; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:350mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:300MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 6711129 6711129P 2087-BSR14 BSR14DKR-ND 095979-BSR14 BSR14 BSR14 BSR14 BSR14 67R2007 18C5927
Product Name Bipolar Transistors Bipolar Transistors Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Npn, 40V; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT23; Sot-23 SOT23; SOT-23 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3
Number of units in IC 1
Packing Method Reel Tape Reel; Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 800 milliamps 800 milliamps 800 milliamps 800 milliamps 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data