MOSFET P-CH 60V 330MA SOT23-3 Product overview: BSS83PE6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 330MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 330MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS83PE6327 can be used for catalog matching and distributor lookup.
P-Channel 60V 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Manufacturer: Infineon Technologies
Win Source Part Number: 770436-BSS83PE6327
Series: SIPMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 330mA (Ta)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-SOT23-3
Channel Type Type: P
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 80μA
Gate Charge (Qg) (Maximum) @ Vgs: 3.57nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 78pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 360mW (Ta)
Rds On (Maximum) @ Id, Vgs: 2 Ohm @ 330mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
MOSFET P-CH 60V 330MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-BSS83PE6327 | BSS83PE6327INTR-ND | 770436-BSS83PE6327 | BSS83PE6327 |
| Product Name | 60V 330MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83PE6327 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 360 milliwatts | 360 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |