onsemi Single Bipolar Transistors BSS64LT1

Description
Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BSS64LT1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSS64LT1-ND
Single Bipolar Transistors BSS64LT1-ND
Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
80V 100mA 60MHz SOT-23 Bipolar Transistor
276-BSS64LT1
80V 100mA 60MHz SOT-23 Bipolar Transistor 276-BSS64LT1
NPN BJT Transistor, 80V, 100mA, 60MHz, SOT-23-3 Product overview: BSS64LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 60MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 60MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS64LT1 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 80V, 100mA, 60MHz, SOT-23-3 Product overview: BSS64LT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 60MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 60MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS64LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSS64LT1 - 864758-BSS64LT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSS64LT1
864758-BSS64LT1
TRANSISTORS - Transistors (BJT) - Single - BSS64LT1 864758-BSS64LT1
Manufacturer: ON Semiconductor Win Source Part Number: 864758-BSS64LT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 80 V 100 mA 60MHz 225 mW Surface Mount SOT-23-3 (TO-236) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: BSS64 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 864758-BSS64LT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 100 mA 60MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BSS64
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
TRANS NPN 80V 0.1A SOT-23 - 598-BSS64LT1 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 0.1A SOT-23
598-BSS64LT1
TRANS NPN 80V 0.1A SOT-23 598-BSS64LT1
TRANS NPN 80V 0.1A SOT-23

TRANS NPN 80V 0.1A SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSS64LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSS64LT1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSS64LT1
TRANS NPN 80V 0.1A SOT23-3

TRANS NPN 80V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number BSS64LT1-ND 276-BSS64LT1 864758-BSS64LT1 598-BSS64LT1 BSS64LT1
Product Name Single Bipolar Transistors 80V 100mA 60MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSS64LT1 TRANS NPN 80V 0.1A SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236)
IC(max) 1.00E-4 milliamps 100 milliamps
VCEO 80 volts 80 volts
VCBO 120 volts
Unlock Full Specs
to access all available technical data