Nexperia B.V. 60 V, 1 A PNP medium power transistor BSR31,115

Description
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR41 Features and benefits High current High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR41 Features and benefits High current High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with an exposed heatsink for enhanced thermal and electrical conductivity. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation is 1.35 W at 25 °C ambient temperature. Junction temperature ranges from -65 °C to 150 °C. Thermal resistance from junction to ambient is 93 K/W when mounted on an FR4 PCB with a 6 cm² collector pad. The device meets IEC 60134 Absolute Maximum Rating System standards. NPN complement is BSR41.

Datasheet Summary
Powered by GS/AI

PNP medium power transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, with an exposed heatsink for enhanced thermal and electrical conductivity. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation is 1.35 W at 25 °C ambient temperature. Junction temperature ranges from -65 °C to 150 °C. Thermal resistance from junction to ambient is 93 K/W when mounted on an FR4 PCB with a 6 cm² collector pad. The device meets IEC 60134 Absolute Maximum Rating System standards. NPN complement is BSR41.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistor - BSR31,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistor
BSR31,115
60 V, 1 A PNP medium power transistor BSR31,115
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: BSR41 Features and benefits High current High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators High-side switches Battery-driven devices MOSFET drivers Amplifiers

PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package.

NPN complement: BSR41

Features and benefits

  • High current
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
60 V 1 A SOT-89 Bipolar Transistor
276-BSR31,115
60 V 1 A SOT-89 Bipolar Transistor 276-BSR31,115
BSR31 - 60 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BSR31,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR31,115 can be used for catalog matching and distributor lookup.

BSR31 - 60 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BSR31,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR31,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BSR31,115 - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 1A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin

Power Bipolar Transistor, 1A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, Plastic/Epoxy, 3 Pin

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5411-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5411-1-ND
Single Bipolar Transistors 1727-5411-1-ND
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-5411-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5411-2-ND
Single Bipolar Transistors 1727-5411-2-ND
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-5411-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5411-6-ND
Single Bipolar Transistors 1727-5411-6-ND
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.35W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.35W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - BSR31,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSR31,115
Single Bipolar Transistors BSR31,115
TRANS PNP 60V 1A SOT89

TRANS PNP 60V 1A SOT89

Supplier's Site
Trans, Bipolar, Pnp, 60V, 1A, Sc-62 Rohs Compliant Nexperia - 73AH9750 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, Pnp, 60V, 1A, Sc-62 Rohs Compliant Nexperia
73AH9750
Trans, Bipolar, Pnp, 60V, 1A, Sc-62 Rohs Compliant Nexperia 73AH9750
TRANS, BIPOLAR, PNP, 60V, 1A, SC-62 ROHS COMPLIANT: YES

TRANS, BIPOLAR, PNP, 60V, 1A, SC-62 ROHS COMPLIANT: YES

Supplier's Site Datasheet
TRANS PNP 60V 1A SOT89 - 554-BSR31,115 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 1A SOT89
554-BSR31,115
TRANS PNP 60V 1A SOT89 554-BSR31,115
TRANS PNP 60V 1A SOT89

TRANS PNP 60V 1A SOT89

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSR31,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSR31,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSR31,115
TRANS PNP 60V 1A SOT89

TRANS PNP 60V 1A SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Power MOSFET Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BSR31,115 276-BSR31,115 BSR31,115 1727-5411-1-ND BSR31,115 73AH9750 554-BSR31,115 BSR31,115
Product Name 60 V, 1 A PNP medium power transistor 60 V 1 A SOT-89 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Trans, Bipolar, Pnp, 60V, 1A, Sc-62 Rohs Compliant Nexperia TRANS PNP 60V 1A SOT89 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT89; SOT89 SOT89 SOT89 SOT89; TO-243AA SOT89; TO-243AA TO-3 AEC-Q100
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity PNP PNP; PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data