Infineon Technologies AG Single FETs, MOSFETs BSS169L6327HTSA1

Description
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet
Description
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS169L6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS169L6327HTSA1TR-ND
Single FETs, MOSFETs BSS169L6327HTSA1TR-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Singapore, Singapore
100V 170MA SOT23 MOSFET Transistor
278-BSS169L6327HTSA1
100V 170MA SOT23 MOSFET Transistor 278-BSS169L6327HTSA1
MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS169L6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS169L6327HTSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS169L6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS169L6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS169L6327HTSA1 - 1024508-BSS169L6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS169L6327HTSA1
1024508-BSS169L6327HTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS169L6327HTSA1 1024508-BSS169L6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024508-BSS169L6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 50μA Max Gate Charge: 2.8nC @ 7V Max Input Capacitance: 68pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 170mA, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024508-BSS169L6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 50μA
Max Gate Charge: 2.8nC @ 7V
Max Input Capacitance: 68pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 170mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS169L6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS169L6327HTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS169L6327HTSA1
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS169L6327HTSA1TR-ND 278-BSS169L6327HTSA1 1024508-BSS169L6327HTSA1 BSS169L6327HTSA1
Product Name Single FETs, MOSFETs 100V 170MA SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS169L6327HTSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
PD 360 milliwatts 360 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers