DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123TA BSS123TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012150-BSS123TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 2.8V @ 1mA Max Input Capacitance: 20pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 100mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 012150-BSS123TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 2.8V @ 1mA Max Input Capacitance: 20pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 100mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123TA - 012150-BSS123TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123TA
012150-BSS123TA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123TA 012150-BSS123TA
Manufacturer: Diodes Incorporated Win Source Part Number: 012150-BSS123TA Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 2.8V @ 1mA Max Input Capacitance: 20pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 100mA, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: Diodes Incorporated
Win Source Part Number: 012150-BSS123TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Input Capacitance: 20pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 100mA, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
Singapore, Singapore
100V 170MA SOT23 MOSFET Transistor
278-BSS123TA
100V 170MA SOT23 MOSFET Transistor 278-BSS123TA
MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123TA can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123TA from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS123DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123DKR-ND
Single FETs, MOSFETs BSS123DKR-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS123TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123TR-ND
Single FETs, MOSFETs BSS123TR-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - BSS123CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123CT-ND
Single FETs, MOSFETs BSS123CT-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS123TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS123TA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS123TA
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - BSS123TA - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS123TA
Single FETs, MOSFETs BSS123TA
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 170Ma, Sot-23; Channel Type Diodes Inc. - 12T1441 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 170Ma, Sot-23; Channel Type Diodes Inc.
12T1441
Mosfet, N Channel, 100V, 170Ma, Sot-23; Channel Type Diodes Inc. 12T1441
MOSFET, N CHANNEL, 100V, 170mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 170mA, SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.2V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS123TA
Triode/MOS Tube/Transistor >> MOSFETs BSS123TA
100V 170mA 360mW 6Ω@10V,100mA 2V@1mA N Channel SOT-23 MOSFETs ROHS

100V 170mA 360mW 6Ω@10V,100mA 2V@1mA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
BSS123TA
MOSFET BSS123TA
MOSFET N-Chnl 100V

MOSFET N-Chnl 100V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 012150-BSS123TA 278-BSS123TA BSS123DKR-ND BSS123TA BSS123TA 12T1441 BSS123TA BSS123TA
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123TA 100V 170MA SOT23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 100V, 170Ma, Sot-23; Channel Type Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 360 milliwatts 360 milliwatts 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23
Unlock Full Specs
to access all available technical data