Comchip Technology Corporation 50V 130MA SOT23 MOSFET Transistor BSS84-HF

Description
MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84-HF from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84-HF from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 130MA SOT23 MOSFET Transistor
278-BSS84-HF
50V 130MA SOT23 MOSFET Transistor 278-BSS84-HF
MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84-HF from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84-HF can be used for catalog matching and distributor lookup.

MOSFET P-CH 50V 130MA SOT23-3 Product overview: BSS84-HF from Comchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 130MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 130MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS84-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 641-2031-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
641-2031-1-ND
Single FETs, MOSFETs 641-2031-1-ND
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 641-2031-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
641-2031-2-ND
Single FETs, MOSFETs 641-2031-2-ND
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 641-2031-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
641-2031-6-ND
Single FETs, MOSFETs 641-2031-6-ND
P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3

P-Channel 50V 130mA (Ta) 225mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376915-BSS84-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376915-BSS84-HF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376915-BSS84-HF
Win Source Part Number: 1376915-BSS84-HF Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: BSS84 FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 130mA (Ta) Drive Voltage (Max Rds On, Min Rds On): 5V Rds On (Max) @ Id, Vgs: 10Ohm @ 100mA, 5V Vgs(th) (Max) @ Id: 2V @ 1mA Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 30 pF @ 5 V Power Dissipation (Max): 225mW (Ta) Mounting Type: Surface Mount HTSUS: 8541.21.0095 ECCN: EAR99

Win Source Part Number: 1376915-BSS84-HF
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: BSS84
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 130mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 5V
Rds On (Max) @ Id, Vgs: 10Ohm @ 100mA, 5V
Vgs(th) (Max) @ Id: 2V @ 1mA
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 30 pF @ 5 V
Power Dissipation (Max): 225mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
ECCN: EAR99

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
BSS84-HF
MOSFET BSS84-HF
MOSFET MOSFET P-CH 50V 0.13A SOT-23

MOSFET MOSFET P-CH 50V 0.13A SOT-23

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS84-HF
Triode/MOS Tube/Transistor >> MOSFETs BSS84-HF
50V 130mA 10Ω@100mA,5V 225mW 2V@1mA P Channel SOT-23 MOSFETs ROHS

50V 130mA 10Ω@100mA,5V 225mW 2V@1mA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS84-HF 641-2031-1-ND 1376915-BSS84-HF BSS84-HF BSS84-HF
Product Name 50V 130MA SOT23 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 50 volts 50 volts
Transconductance 5.00E-5 kS
PD 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data