MOSFET 2P-CH 50V 0.13A SOT363 Product overview: BSS84DWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.13A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS84DWQ-7 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 50V 0.13A SOT363
MOSFET 2P-CH 50V 0.13A SOT363
MOSFET 2P-CH 50V 0.13A SOT363
MOSFET 2P-CH 50V 0.13A SOT363
BSS FAMILY SOT363 T&R 3K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-BSS84DWQ-7 | 31-BSS84DWQ-7TR-ND | BSS84DWQ-7 | BSS84DWQ-7 |
| Product Name | 50V 0.13A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 50 volts | 50 volts | ||
| PD | 300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |