MOSFET 2N-CH 50V 0.2A SOT363 Product overview: BSS138DW-7-F from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS138DW-7-F can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 012156-BSS138DW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: BSS138DW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 200mA
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Input Capacitance: 50pF @ 10V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 220mA, 10V
Alternative Parts (Cross-Reference): UM6K33N; UM6K33NTN; UM6K34NTCN;
Introduction Date: November 03, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
MOSFET, N CHANNEL, DUAL, 50V, 200mA, SOT-363; Transistor Polarity:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; On Resistance Rds(on):3.5ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes
MOSFET 2N-CH 50V 0.2A SC70-6
50V 200mA 200mW 3.5Ω@10V,220mA 1.5V@250uA 2 N-Channel SC-70-6(SOT-363) MOSFETs ROHS
MOSFET 2N-CH 50V 0.2A SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-BSS138DW-7-F | BSS138DW-FDICT-ND | 012156-BSS138DW-7-F | 25R4429 | BSS138DW-7-F | BSS138DW-7-F | BSS138DW-7-F |
| Product Name | 50V 0.2A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138DW-7-F | Mosfet, N Channel, Dual, 50V, 200Ma, Sot-363; Transistor Polarity Diodes Inc. | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 50 volts | 50 volts | 50 volts | 50 volts | |||
| Transconductance | 1.00E-4 kS | ||||||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts |