Manufacturer: Infineon Technologies
Win Source Part Number: 1024486-BSS126 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21mA (Ta)
Gate-Source Threshold Voltage: 1.6V @ 8μA
Max Gate Charge: 2.1nC @ 5V
Max Input Capacitance: 28pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 Ohm @ 16mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 21MA SOT23-3 Product overview: BSS126 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS126 E6327 can be used for catalog matching and distributor lookup.
N-Channel 600V 21mA (Ta) 500mW (Ta) Surface Mount PG-SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1024486-BSS126 E6327 | 278-BSS126 E6327 | BSS126E6327-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS126 E6327 | 600V 21MA SOT23 MOSFET Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| MOSFET Operating Mode | Depletion | ||
| V(BR)DSS | 600 volts | ||
| PD | 500 milliwatts | 500 milliwatts |