Infineon Technologies AG 100V 170MA SOT23 MOSFET Transistor BSS123E6327

Description
MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 170MA SOT23 MOSFET Transistor
278-BSS123E6327
100V 170MA SOT23 MOSFET Transistor 278-BSS123E6327
MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123E6327 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 170MA SOT23-3 Product overview: BSS123E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS123INTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS123INTR-ND
Single FETs, MOSFETs BSS123INTR-ND
N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123E6327 - 118699-BSS123E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123E6327
118699-BSS123E6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123E6327 118699-BSS123E6327
Manufacturer: Infineon Technologies Win Source Part Number: 118699-BSS123E6327 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 50μA Max Gate Charge: 2.67nC @ 10V Max Input Capacitance: 69pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 170mA, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Infineon Technologies
Win Source Part Number: 118699-BSS123E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 50μA
Max Gate Charge: 2.67nC @ 10V
Max Input Capacitance: 69pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 170mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS123E6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS123E6327
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS123E6327
MOSFET N-CH 100V 170MA SOT23-3

MOSFET N-CH 100V 170MA SOT23-3

Supplier's Site
MOSFET N-CH 100V 170MA SOT-23 - BSS123E6327 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET N-CH 100V 170MA SOT-23
BSS123E6327
MOSFET N-CH 100V 170MA SOT-23 BSS123E6327
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS123E6327 BSS123INTR-ND 118699-BSS123E6327 BSS123E6327 BSS123E6327
Product Name 100V 170MA SOT23 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123E6327 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 170MA SOT-23
PD 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3 2.67 nC @ 10 V SOT23
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data