Manufacturer: Diodes Incorporated
Win Source Part Number: 1324652-BSS138DWQ-7
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 200mA
Rds On (Max) @ Id, Vgs: 3.5Ohm @ 220mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 200mW
Supplier Device Package: SOT-363
Input Capacitance (Ciss) (Max) @ Vds: 50pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: BSS138DWQ-7-ND,BSS13
Base Product Number: BSS138
RoHS Status: ROHS3 Compliant
MOSFET 2N-CH 50V 0.2A SOT363 Product overview: BSS138DWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSS138DWQ-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363
MOSFET 2NCH 50V 200MA SOT363
MOSFET 2N-CH 50V 0.2A SOT363
MOSFET, N-CH, 50V, 0.2A, SOT-363 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1324652-BSS138DWQ-7 | 289-BSS138DWQ-7 | BSS138DWQ-7DITR-ND | BSS138DWQ-7 | BSS138DWQ-7 | 28AK6534 | BSS138DWQ-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 50V 0.2A MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 50V, 0.2A, Sot-363 Rohs Compliant Diodes Inc. | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | Automotive | TO-3; SOT3 | |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| MOSFET Operating Mode | Enhancement |