Manufacturer: Infineon Technologies
Win Source Part Number: 101931-BSS83PL6327HT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 330mA (Ta)
Gate-Source Threshold Voltage: 2V @ 80μA
Max Gate Charge: 3.57nC @ 10V
Max Input Capacitance: 78pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 330mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
P-Channel 60V 330mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
MOSFET P-CH 60V 330MA SOT23-3 Product overview: BSS83PL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 330MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 330MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS83PL6327HTSA1
MOSFET P-CH 60V 330MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 101931-BSS83PL6327HTSA1 | BSS83PL6327HTSA1TR-ND | 278-BSS83PL6327HTSA1 | BSS83PL6327HTSA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83PL6327HTSA1 | Single FETs, MOSFETs | 60V 330MA SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 60 volts | |||
| PD | 360 milliwatts | 360 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |