Infineon Technologies AG Single FETs, MOSFETs BSS215PH6327XTSA1

Description
P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet
Description
P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSS215PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS215PH6327XTSA1DKR-ND
Single FETs, MOSFETs BSS215PH6327XTSA1DKR-ND
P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS215PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS215PH6327XTSA1TR-ND
Single FETs, MOSFETs BSS215PH6327XTSA1TR-ND
P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Single FETs, MOSFETs - BSS215PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS215PH6327XTSA1CT-ND
Single FETs, MOSFETs BSS215PH6327XTSA1CT-ND
P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23

Buy Now Datasheet
Singapore, Singapore
20V 1.5A SOT23 MOSFET Transistor
278-BSS215PH6327XTSA1
20V 1.5A SOT23 MOSFET Transistor 278-BSS215PH6327XTSA1
MOSFET P-CH 20V 1.5A SOT23-3 Product overview: BSS215PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS215PH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 1.5A SOT23-3 Product overview: BSS215PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS215PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS215PH6327XTSA1 - 1024513-BSS215PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS215PH6327XTSA1
1024513-BSS215PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS215PH6327XTSA1 1024513-BSS215PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024513-BSS215PH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1.2V @ 11μA Max Gate Charge: 3.6nC @ 4.5V Max Input Capacitance: 346pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 150 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024513-BSS215PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 11μA
Max Gate Charge: 3.6nC @ 4.5V
Max Input Capacitance: 346pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 150 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, P-Ch, 20V, 1.5A, 150Deg C, 0.5W; Channel Type Infineon - 47Y8004 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 1.5A, 150Deg C, 0.5W; Channel Type Infineon
47Y8004
Mosfet, P-Ch, 20V, 1.5A, 150Deg C, 0.5W; Channel Type Infineon 47Y8004
MOSFET, P-CH, 20V, 1.5A, 150DEG C, 0.5W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

MOSFET, P-CH, 20V, 1.5A, 150DEG C, 0.5W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS215PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS215PH6327XTSA1
Single FETs, MOSFETs BSS215PH6327XTSA1
MOSFET P-CH 20V 1.5A SOT23-3

MOSFET P-CH 20V 1.5A SOT23-3

Supplier's Site Datasheet
MOSFET P-Ch -20V -1.5A SOT-23-3

MOSFET P-Ch -20V -1.5A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS215PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS215PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS215PH6327XTSA1
MOSFET P-CH 20V 1.5A SOT23-3

MOSFET P-CH 20V 1.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSS215PH6327XTSA1DKR-ND 278-BSS215PH6327XTSA1 1024513-BSS215PH6327XTSA1 47Y8004 BSS215PH6327XTSA1 BSS215PH6327XTSA1 BSS215PH6327XTSA1
Product Name Single FETs, MOSFETs 20V 1.5A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS215PH6327XTSA1 Mosfet, P-Ch, 20V, 1.5A, 150Deg C, 0.5W; Channel Type Infineon Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; PG-SOT23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data