Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount SST3
TRANS NPN 30V 1A SST3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BSS4130T116TR-ND | BSS4130T116 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |