The BSS123DWS-TP is a dual N-channel MOSFET in an SOT-363S package, designed for low-power switching applications. It has a drain-source voltage rating of 100 V, a continuous drain current of 125 mA at 100°C, and a total power dissipation of 271 mW. The junction temperature ranges from -55°C to +150°C, with a thermal resistance of 460°C/W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability requirements. It features a gate-source threshold voltage between 1.0 V and 2.5 V and an on-resistance of 2.6 Ω to 3.6 Ω at VGS = 10 V and ID = 0.2 A. The part is supplied in tape and reel packaging with 3,000 pieces per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS123DWS-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |