Infineon Technologies AG MOSFETs BSP315PH6327XTSA1

Description
MOSFET P-Ch 1.17A 60V SIPMOS SOT223
Request a Quote Datasheet
Description
MOSFET P-Ch 1.17A 60V SIPMOS SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8269238P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269238P
MOSFETs 8269238P
MOSFET P-Ch 1.17A 60V SIPMOS SOT223

MOSFET P-Ch 1.17A 60V SIPMOS SOT223

Supplier's Site
MOSFETs - 8269238 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269238
MOSFETs 8269238
MOSFET P-Ch 1.17A 60V SIPMOS SOT223

MOSFET P-Ch 1.17A 60V SIPMOS SOT223

Supplier's Site
MOSFETs - 1785070 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1785070
MOSFETs 1785070
MOSFET P-Ch 1.17A 60V SIPMOS SOT223

MOSFET P-Ch 1.17A 60V SIPMOS SOT223

Supplier's Site
Singapore, Singapore
60V 1.17A MOSFET Transistor
278-BSP315PH6327XTSA1
60V 1.17A MOSFET Transistor 278-BSP315PH6327XTSA1
MOSFET P-CH 60V 1.17A SOT223-4 Product overview: BSP315PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP315PH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1.17A SOT223-4 Product overview: BSP315PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP315PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSP315PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP315PH6327XTSA1CT-ND
Single FETs, MOSFETs BSP315PH6327XTSA1CT-ND
P-Channel 60V 1.17A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 60V 1.17A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP315PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP315PH6327XTSA1TR-ND
Single FETs, MOSFETs BSP315PH6327XTSA1TR-ND
P-Channel 60V 1.17A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 60V 1.17A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP315PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP315PH6327XTSA1DKR-ND
Single FETs, MOSFETs BSP315PH6327XTSA1DKR-ND
P-Channel 60V 1.17A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 60V 1.17A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP315PH6327XTSA1 - 112545-BSP315PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP315PH6327XTSA1
112545-BSP315PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP315PH6327XTSA1 112545-BSP315PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 112545-BSP315PH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.17A (Ta) Gate-Source Threshold Voltage: 2V @ 160μA Max Gate Charge: 7.8nC @ 10V Max Input Capacitance: 160pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 800 mOhm @ 1.17A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 112545-BSP315PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.17A (Ta)
Gate-Source Threshold Voltage: 2V @ 160μA
Max Gate Charge: 7.8nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 1.17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP315PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP315PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP315PH6327XTSA1
MOSFET P-CH 60V 1.17A SOT223-4

MOSFET P-CH 60V 1.17A SOT223-4

Supplier's Site
Single FETs, MOSFETs - BSP315PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP315PH6327XTSA1
Single FETs, MOSFETs BSP315PH6327XTSA1
MOSFET P-CH 60V 1.17A SOT223-4

MOSFET P-CH 60V 1.17A SOT223-4

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 1.17A, Sot-223; Channel Type Infineon - 68AC4419 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 1.17A, Sot-223; Channel Type Infineon
68AC4419
Mosfet, P-Ch, 60V, 1.17A, Sot-223; Channel Type Infineon 68AC4419
MOSFET, P-CH, 60V, 1.17A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 1.17A, SOT-223; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET P-Ch -60V -1.17A SOT-223-3

MOSFET P-Ch -60V -1.17A SOT-223-3

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8269238P 8269238 278-BSP315PH6327XTSA1 BSP315PH6327XTSA1CT-ND 112545-BSP315PH6327XTSA1 BSP315PH6327XTSA1 BSP315PH6327XTSA1 68AC4419 BSP315PH6327XTSA1
Product Name MOSFETs MOSFETs 60V 1.17A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP315PH6327XTSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 60V, 1.17A, Sot-223; Channel Type Infineon MOSFET
Package Type SOT223; SOT-223 SOT223; Sot-223 Tape & Reel (TR) TO-261-4, TO-261AA SOT3; PG-SOT223-4 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3; SOT223
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Number of units in IC 1
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data