Infineon Technologies AG 60V 2.9A MOSFET Transistor BSP320SH6433XTMA1

Description
MOSFET N-CH 60V 2.9A SOT223 Product overview: BSP320SH6433XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP320SH6433XTMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 2.9A SOT223 Product overview: BSP320SH6433XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP320SH6433XTMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.9A MOSFET Transistor
278-BSP320SH6433XTMA1
60V 2.9A MOSFET Transistor 278-BSP320SH6433XTMA1
MOSFET N-CH 60V 2.9A SOT223 Product overview: BSP320SH6433XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP320SH6433XTMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 2.9A SOT223 Product overview: BSP320SH6433XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP320SH6433XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSP320SH6433XTMA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP320SH6433XTMA1-ND
Single FETs, MOSFETs BSP320SH6433XTMA1-ND
N-Channel 60V 2.9A (Tj) 1.8W (Ta) Surface Mount SOT-223

N-Channel 60V 2.9A (Tj) 1.8W (Ta) Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP320SH6433XTMA1 - 913606-BSP320SH6433XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP320SH6433XTMA1
913606-BSP320SH6433XTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP320SH6433XTMA1 913606-BSP320SH6433XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 913606-BSP320SH6433X TMA1 Series: SIPMOS® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 2.9A (Tj) 1.8W (Ta) Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: BSP320 Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 913606-BSP320SH6433XTMA1
Series: SIPMOS®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 2.9A (Tj) 1.8W (Ta) Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BSP320
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET SIPMOS Sm-Signal 60V 120mOhm 2.9A

MOSFET SIPMOS Sm-Signal 60V 120mOhm 2.9A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP320SH6433XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP320SH6433XTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP320SH6433XTMA1
MOSFET N-CH 60V 2.9A SOT223

MOSFET N-CH 60V 2.9A SOT223

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSP320SH6433XTMA1 BSP320SH6433XTMA1-ND 913606-BSP320SH6433XTMA1 BSP320SH6433XTMA1 BSP320SH6433XTMA1
Product Name 60V 2.9A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP320SH6433XTMA1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0025 kS
PD 1.8 milliwatts
Unlock Full Specs
to access all available technical data