onsemi N-Channel 50V 200mA SOT-23 MOSFET Transistor BSS138LT3G

Description
N-Channel MOSFET, 50V, 200mA, 3.5R, SOT-23 Product overview: BSS138LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 50V, 200mA, 3.5R, SOT-23 Product overview: BSS138LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 50V 200mA SOT-23 MOSFET Transistor
278-BSS138LT3G
N-Channel 50V 200mA SOT-23 MOSFET Transistor 278-BSS138LT3G
N-Channel MOSFET, 50V, 200mA, 3.5R, SOT-23 Product overview: BSS138LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138LT3G can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 50V, 200mA, 3.5R, SOT-23 Product overview: BSS138LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 50V, 200mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 200mA, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS138LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138LT3GOSCT-ND
Single FETs, MOSFETs BSS138LT3GOSCT-ND
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BSS138LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138LT3GOSTR-ND
Single FETs, MOSFETs BSS138LT3GOSTR-ND
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - BSS138LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSS138LT3GOSDKR-ND
Single FETs, MOSFETs BSS138LT3GOSDKR-ND
N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 6900136 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6900136
MOSFETs 6900136
MOSFET N-Channel 50V 0.2A SOT23

MOSFET N-Channel 50V 0.2A SOT23

Supplier's Site
MOSFETs - 6900136P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6900136P
MOSFETs 6900136P
MOSFET N-Channel 50V 0.2A SOT23

MOSFET N-Channel 50V 0.2A SOT23

Supplier's Site
MOSFETs - 1784687 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784687
MOSFETs 1784687
MOSFET N-Channel 50V 0.2A SOT23

MOSFET N-Channel 50V 0.2A SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138LT3G - 1154914-BSS138LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138LT3G
1154914-BSS138LT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138LT3G 1154914-BSS138LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1154914-BSS138LT3G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 200mA (Ta) Family Name: BSS138L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 (TO-236) Channel Type Type: N Drain Source Voltage: 50V Vgs(th) (Maximum) @ Id: 1.5V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 50pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 225mW (Ta) Rds On (Maximum) @ Id, Vgs: 3.5 Ohm @ 200mA, 5V Alternative Parts (Cross-Reference): BVSS138LT1G; BSS138; BSS138E6327; Introduction Date: June 16, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1154914-BSS138LT3G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200mA (Ta)
Family Name: BSS138L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3 (TO-236)
Channel Type Type: N
Drain Source Voltage: 50V
Vgs(th) (Maximum) @ Id: 1.5V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 50pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 225mW (Ta)
Rds On (Maximum) @ Id, Vgs: 3.5 Ohm @ 200mA, 5V
Alternative Parts (Cross-Reference): BVSS138LT1G; BSS138; BSS138E6327;
Introduction Date: June 16, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 50V 200mA N-Channel

MOSFET 50V 200mA N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSS138LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSS138LT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSS138LT3G
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site
N Channel Mosfet, 50V, 200Ma Sot-23; Channel Type Onsemi - 09R9392 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 50V, 200Ma Sot-23; Channel Type Onsemi
09R9392
N Channel Mosfet, 50V, 200Ma Sot-23; Channel Type Onsemi 09R9392
N CHANNEL MOSFET, 50V, 200mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.75V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

N CHANNEL MOSFET, 50V, 200mA SOT-23; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.75V; Gate Source Threshold Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 200 Ma, 50 V, 5.6 Ohm, 2.75 V, 500 Mv Rohs Compliant Onsemi - 94T5673 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 200 Ma, 50 V, 5.6 Ohm, 2.75 V, 500 Mv Rohs Compliant Onsemi
94T5673
Mosfet Transistor, N Channel, 200 Ma, 50 V, 5.6 Ohm, 2.75 V, 500 Mv Rohs Compliant Onsemi 94T5673
MOSFET Transistor, N Channel, 200 mA, 50 V, 5.6 ohm, 2.75 V, 500 mV RoHS Compliant: Yes

MOSFET Transistor, N Channel, 200 mA, 50 V, 5.6 ohm, 2.75 V, 500 mV RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 50V, 200Ma Sot-23, Full Reel; Channel Type Onsemi - 45J0624 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 50V, 200Ma Sot-23, Full Reel; Channel Type Onsemi
45J0624
N Channel Mosfet, 50V, 200Ma Sot-23, Full Reel; Channel Type Onsemi 45J0624
N CHANNEL MOSFET, 50V, 200mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.75V; Power Dissipation:225mW RoHS Compliant: Yes

N CHANNEL MOSFET, 50V, 200mA SOT-23, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.75V; Power Dissipation:225mW RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSS138LT3G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSS138LT3G
Single FETs, MOSFETs BSS138LT3G
MOSFET N-CH 50V 200MA SOT23-3

MOSFET N-CH 50V 200MA SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSS138LT3G
Triode/MOS Tube/Transistor >> MOSFETs BSS138LT3G
50V 200mA 225mW 3.5Ω@5V,200mA 1.5V@1mA N Channel SOT-23 MOSFETs ROHS

50V 200mA 225mW 3.5Ω@5V,200mA 1.5V@1mA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSS138LT3G BSS138LT3GOSCT-ND 6900136 6900136P 1154914-BSS138LT3G BSS138LT3G BSS138LT3G 09R9392 94T5673 45J0624 BSS138LT3G BSS138LT3G
Product Name N-Channel 50V 200mA SOT-23 MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS138LT3G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 50V, 200Ma Sot-23; Channel Type Onsemi Mosfet Transistor, N Channel, 200 Ma, 50 V, 5.6 Ohm, 2.75 V, 500 Mv Rohs Compliant Onsemi N Channel Mosfet, 50V, 200Ma Sot-23, Full Reel; Channel Type Onsemi Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data