100V 150MA 6@10V,120MA 250MW 2.8
100V 150MA 6@10V,120MA 250MW 2.8
100V 150MA 6@10V,120MA 250MW 2.8
100V 150mA 3.5Ω@10V,120mA 250mW 2.8V@1mA N Channel SOT-23 MOSFETs ROHS
| DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 5399-BSS123DKR-ND | BSS123 |
| Product Name | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| V(BR)DSS | 100 volts |