BSS138N is an N-channel enhancement mode MOSFET for low-power switching applications, rated for 60 V drain-source voltage and 0.23 A continuous drain current at 25 °C. It is packaged in a PG-SOT-23 surface-mount case. The device is RoHS compliant, halogen-free according to IEC 61249-2-21, and qualified to AEC-Q101. Maximum on-state resistance is 4.0 Ω at 4.5 V gate-source voltage and 0.03 A drain current. Thermal resistance from junction to ambient is 350 K/W. Operating and storage temperatures range from -55 °C to 150 °C.
N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BSS138NE6433-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |