N-Channel 50V 220mA (Ta) 300mW (Ta) Surface Mount SOT-323
N-Channel 50V 220mA (Ta) 300mW (Ta) Surface Mount SOT-323
N-Channel 50V 220mA (Ta) 300mW (Ta) Surface Mount SOT-323
MOSFET N-CH 50V 220MA SOT323 Product overview: BSS138W-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 220MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 220MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS138W-TP can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 220mA (Ta)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 3.5Ohm @ 220mA, 10V
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET N-Channel MOSFET, SOT-323 package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS138W-TPMSDKR-ND | 278-BSS138W-TP | BSS138W-TP | BSS138W-TP | |
| Product Name | Single FETs, MOSFETs | 50V 220MA MOSFET Transistor | Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs | Integrated Circuits (ICs) - Transistors - MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3 | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 50 volts |