Infineon Technologies AG 250V 260MA MOSFET Transistor BSP92PH6327XTSA1

Description
MOSFET P-CH 250V 260MA SOT223-4 Product overview: BSP92PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP92PH6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 250V 260MA SOT223-4 Product overview: BSP92PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP92PH6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 260MA MOSFET Transistor
278-BSP92PH6327XTSA1
250V 260MA MOSFET Transistor 278-BSP92PH6327XTSA1
MOSFET P-CH 250V 260MA SOT223-4 Product overview: BSP92PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP92PH6327XTSA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 250V 260MA SOT223-4 Product overview: BSP92PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP92PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSP92PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP92PH6327XTSA1TR-ND
Single FETs, MOSFETs BSP92PH6327XTSA1TR-ND
P-Channel 250V 260mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 250V 260mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP92PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP92PH6327XTSA1DKR-ND
Single FETs, MOSFETs BSP92PH6327XTSA1DKR-ND
P-Channel 250V 260mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 250V 260mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP92PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP92PH6327XTSA1CT-ND
Single FETs, MOSFETs BSP92PH6327XTSA1CT-ND
P-Channel 250V 260mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 250V 260mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP92PH6327XTSA1 - 108010-BSP92PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP92PH6327XTSA1
108010-BSP92PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP92PH6327XTSA1 108010-BSP92PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 108010-BSP92PH6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 260mA (Ta) Gate-Source Threshold Voltage: 2V @ 130μA Max Gate Charge: 5.4nC @ 10V Max Input Capacitance: 104pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 Ohm @ 260mA, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 108010-BSP92PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 260mA (Ta)
Gate-Source Threshold Voltage: 2V @ 130μA
Max Gate Charge: 5.4nC @ 10V
Max Input Capacitance: 104pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 260mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P-Ch, -250V, -0.26A, Sot-223-4; Transistor Polarity Infineon - 97Y1264 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -250V, -0.26A, Sot-223-4; Transistor Polarity Infineon
97Y1264
Mosfet, P-Ch, -250V, -0.26A, Sot-223-4; Transistor Polarity Infineon 97Y1264
MOSFET, P-CH, -250V, -0.26A, SOT-223-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-260mA; Drain Source Voltage Vds:-250V; On Resistance Rds(on):7.5ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; RoHS Compliant: Yes

MOSFET, P-CH, -250V, -0.26A, SOT-223-4; Transistor Polarity:P Channel; Continuous Drain Current Id:-260mA; Drain Source Voltage Vds:-250V; On Resistance Rds(on):7.5ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP92PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP92PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP92PH6327XTSA1
MOSFET P-CH 250V 260MA SOT223-4

MOSFET P-CH 250V 260MA SOT223-4

Supplier's Site
MOSFET P-Ch -250V -260mA SOT-223-4

MOSFET P-Ch -250V -260mA SOT-223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP92PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP92PH6327XTSA1
Single FETs, MOSFETs BSP92PH6327XTSA1
MOSFET P-CH 250V 260MA SOT223-4

MOSFET P-CH 250V 260MA SOT223-4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSP92PH6327XTSA1 BSP92PH6327XTSA1TR-ND 108010-BSP92PH6327XTSA1 97Y1264 BSP92PH6327XTSA1 BSP92PH6327XTSA1 BSP92PH6327XTSA1
Product Name 250V 260MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP92PH6327XTSA1 Mosfet, P-Ch, -250V, -0.26A, Sot-223-4; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 250 volts 250 volts 250 volts
Transconductance 2.90E-4 kS
PD 1.8 milliwatts 1800 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7805QTR - 1046722-AUIRF7805QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
4 suppliers