Manufacturer: Micro Commercial Co
Category: Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 150°C (TJ)
Base Product Number: BSS123
Power Dissipation (Max): 350mW
FET Type: N-Channel
MOSFET N-CH 100V 170MA SOT23 Product overview: BSS123K-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123K-TP can be used for catalog matching and distributor lookup.
N-Channel 100V 170mA (Tj) 350mW Surface Mount SOT-23
N-Channel 100V 170mA (Tj) 350mW Surface Mount SOT-23
N-Channel 100V 170mA (Tj) 350mW Surface Mount SOT-23
MOSFET N-Ch Enh FET 100Vds 0.17A 20Vgs 0.35W
MOSFET N-CH 100V 170MA SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BSS123K-TP | BSS123K-TPMSCT-ND | BSS123K-TP | BSS123K-TP | |
| Product Name | Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs | 100V 170MA SOT23 MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| PD | 350 milliwatts | 350 milliwatts | 350 milliwatts | ||
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | 100 volts |