The BSS138 is an N-channel MOSFET designed as a voltage-controlled small signal switch in a surface mount SOT-23 package. It has a drain-source voltage rating of 50 V and a gate-source voltage rating of ±20 V. The continuous drain current is 0.22 A at 25°C and 0.14 A at 100°C, with a total power dissipation of 0.35 W. The device meets UL 94 V-0 flammability ratings, is halogen-free and RoHS compliant, and has a junction temperature range of -55°C to +150°C. The thermal resistance from junction to ambient is 357°C/W. The SOT-23 package dimensions range from 2.80 to 3.04 mm in length and 2.10 to 2.64 mm in width. The part is supplied in tape and reel packaging with 10,000 pieces per reel for the -13P variant.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS138-13P-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |