Nexperia B.V. NPN Darlington transistor BSP51,115

Description
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BSP61 Features and benefits High current of 1 A Low voltage of 60 V Integrated diode and resistor Applications Industrial high gain amplification
Request a Quote
Description
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BSP61 Features and benefits High current of 1 A Low voltage of 60 V Integrated diode and resistor Applications Industrial high gain amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in an SOT223 surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector current rating of 1 A and a collector-emitter voltage of 60 V. Features integrated diode and resistor. Maximum power dissipation is 1.25 W at 25 ⁰C, with a junction-to-ambient thermal resistance of 96 K/W. PNP complement is BSP61.

Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in an SOT223 surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector current rating of 1 A and a collector-emitter voltage of 60 V. Features integrated diode and resistor. Maximum power dissipation is 1.25 W at 25 ⁰C, with a junction-to-ambient thermal resistance of 96 K/W. PNP complement is BSP61.

Suppliers

Company
Product
Description
Supplier Links
NPN Darlington transistor - BSP51,115 - Nexperia B.V.
Nijmegen, Netherlands
NPN Darlington transistor
BSP51,115
NPN Darlington transistor BSP51,115
NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BSP61 Features and benefits High current of 1 A Low voltage of 60 V Integrated diode and resistor Applications Industrial high gain amplification

NPN Darlington transistor in an SOT223 Surface-Mounted Device (SMD) plastic package.

PNP complement: BSP61

Features and benefits

  • High current of 1 A
  • Low voltage of 60 V
  • Integrated diode and resistor

Applications

  • Industrial high gain amplification
Supplier's Site Datasheet
Singapore, Singapore
60V 1A Bipolar Transistor
276-BSP51,115
60V 1A Bipolar Transistor 276-BSP51,115
TRANS NPN DARL 60V 1A SOT223 Product overview: BSP51,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP51,115 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 60V 1A SOT223 Product overview: BSP51,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP51,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSP51,115 - 1024454-BSP51,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP51,115
1024454-BSP51,115
TRANSISTORS - Transistors (BJT) - Single - BSP51,115 1024454-BSP51,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1024454-BSP51,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.3V @ 500μA, 500mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024454-BSP51,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.3V @ 500μA, 500mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-BSP51,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BSP51,115DKR-ND
Single Bipolar Transistors 1727-BSP51,115DKR-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 1A 200MHz 1.25W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN - Darlington 60V 1A 200MHz 1.25W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BSP51,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BSP51,115CT-ND
Single Bipolar Transistors 1727-BSP51,115CT-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 1A 200MHz 1.25W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN - Darlington 60V 1A 200MHz 1.25W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BSP51,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BSP51,115TR-ND
Single Bipolar Transistors 1727-BSP51,115TR-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 1A 200MHz 1.25W Surface Mount SOT-223

Bipolar (BJT) Transistor NPN - Darlington 60V 1A 200MHz 1.25W Surface Mount SOT-223

Buy Now Datasheet
TRANS NPN DARL 60V 1A SOT223 - 554-BSP51,115 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 60V 1A SOT223
554-BSP51,115
TRANS NPN DARL 60V 1A SOT223 554-BSP51,115
TRANS NPN DARL 60V 1A SOT223

TRANS NPN DARL 60V 1A SOT223

Supplier's Site
Transistor - 32308113 - Radwell International
Willingboro, NJ, United States
Transistor
32308113
Transistor 32308113
SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SC73 SOT-223. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL BIPOLAR TRANSISTOR, 0.5A I(C), 60V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SC73 SOT-223. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 200 Mhz, 1.25 W, 1 A, 2000 Rohs Compliant Nexperia - 93X3951 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 200 Mhz, 1.25 W, 1 A, 2000 Rohs Compliant Nexperia
93X3951
Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 200 Mhz, 1.25 W, 1 A, 2000 Rohs Compliant Nexperia 93X3951
Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 200 MHz, 1.25 W, 1 A, 2000 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 200 MHz, 1.25 W, 1 A, 2000 RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 200 Mhz, 1.25 W, 1 A, 2000 Rohs Compliant Nexperia - 34R3031 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 200 Mhz, 1.25 W, 1 A, 2000 Rohs Compliant Nexperia
34R3031
Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 200 Mhz, 1.25 W, 1 A, 2000 Rohs Compliant Nexperia 34R3031
Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 200 MHz, 1.25 W, 1 A, 2000 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, Darlington, NPN, 60 V, 200 MHz, 1.25 W, 1 A, 2000 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSP51,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSP51,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSP51,115
TRANS NPN DARL 60V 1A SOT223

TRANS NPN DARL 60V 1A SOT223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Darlington Transistors
BSP51,115
Triode/MOS Tube/Transistor >> Darlington Transistors BSP51,115
60V 2000@10V,500mA NPN 1A 1.25W SOT-223-3 Darlington Transistors ROHS

60V 2000@10V,500mA NPN 1A 1.25W SOT-223-3 Darlington Transistors ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BSP51,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSP51,115
Single Bipolar Transistors BSP51,115
TRANS NPN DARL 60V 1A SOT223

TRANS NPN DARL 60V 1A SOT223

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Darlington Transistors Bipolar RF Transistors Transistors Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number BSP51,115 276-BSP51,115 1024454-BSP51,115 1727-BSP51,115DKR-ND 554-BSP51,115 32308113 93X3951 BSP51,115 BSP51,115 BSP51,115
Product Name NPN Darlington transistor 60V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BSP51,115 Single Bipolar Transistors TRANS NPN DARL 60V 1A SOT223 Transistor Bipolar (Bjt) Single Transistor, Darlington, Npn, 60 V, 200 Mhz, 1.25 W, 1 A, 2000 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Darlington Transistors Single Bipolar Transistors
IC(max) 1 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
PD 1.25 milliwatts 1.25 milliwatts 1250 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT223; SOT223 SOT223 Tape & Reel (TR) SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3 AEC-Q101 SOT223 SOT223; TO-261-4, TO-261AA
Transistor Grade / Operating Range Industrial Automotive
Unlock Full Specs
to access all available technical data

Similar Products

PNP/PNP general purpose double transistor - BC807DSF - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847C-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers