TRANS PNP DARL 45V 1A SOT223 Product overview: BSP60,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSP60,115 can be used for catalog matching and distributor lookup.
Win Source Part Number: 965113-BSP60,115
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 1.25 W
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP - Darlington
Vce Saturation (Max) @ Ib, Ic: 1.3V @ 500µA, 500mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 2000 @ 500mA, 10V
Frequency - Transition: 200MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): DCP51-16-13; BCP5116TA; PZT3906; BCP51TA; BCP51; NJT4030PT1G;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: BSP60 T/R,1727-5429-2,NEXN
Base Product Number: BSP60
Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.25W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.25W Surface Mount SOT-223
TRANS PNP DARL 45V 1A SOT223
TRANS PNP DARL 45V 1A SOT223
TRANS, BIPOLAR, PNP, 45V, 1A, SOT-223 ROHS COMPLIANT: YES
TRANS PNP DARL 45V 1A SOT223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-BSP60,115 | 965113-BSP60,115 | 1727-5429-2-ND | BSP60,115 | BSP60,115 | 73AH9749 | 554-BSP60,115 |
| Product Name | 45V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Bipolar, Pnp, 45V, 1A, Sot-223 Rohs Compliant Nexperia | TRANS PNP DARL 45V 1A SOT223 |
| Polarity | PNP | PNP | PNP | PNP - Darlington; PNP | PNP | PNP; PNP | |
| Package Type | Tape & Reel (TR) | SOT3 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | AEC-Q101 | TO-3; SOT223 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts |