onsemi Single Bipolar Transistors BSS64LT1G

Description
Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BSS64LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSS64LT1GOSCT-ND
Single Bipolar Transistors BSS64LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BSS64LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSS64LT1GOSTR-ND
Single Bipolar Transistors BSS64LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BSS64LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BSS64LT1GOSDKR-ND
Single Bipolar Transistors BSS64LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BSS64LT1G - 101985-BSS64LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSS64LT1G
101985-BSS64LT1G
TRANSISTORS - Transistors (BJT) - Single - BSS64LT1G 101985-BSS64LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 101985-BSS64LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: NPN Family Name: BSS64L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 200mV @ 15mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20 @ 10mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BSS64/T1; BSS64,215; BSS64; BSS64T; Introduction Date: November 13, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 101985-BSS64LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Family Name: BSS64L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 200mV @ 15mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 10mA, 1V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): BSS64/T1; BSS64,215; BSS64; BSS64T;
Introduction Date: November 13, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80V 100mA 60MHz SOT-23 Bipolar Transistor
276-BSS64LT1G
80V 100mA 60MHz SOT-23 Bipolar Transistor 276-BSS64LT1G
NPN BJT Transistor 80V 100mA 60MHz SOT-23 Product overview: BSS64LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 60MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 60MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS64LT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 80V 100mA 60MHz SOT-23 Product overview: BSS64LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100mA, 60MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 100mA, 60MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSS64LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 80V 0.1A SOT-23 - 598-BSS64LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 0.1A SOT-23
598-BSS64LT1G
TRANS NPN 80V 0.1A SOT-23 598-BSS64LT1G
TRANS NPN 80V 0.1A SOT-23

TRANS NPN 80V 0.1A SOT-23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BSS64LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BSS64LT1G
80V 225mW 20@10mA,1V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

80V 225mW 20@10mA,1V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BSS64LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BSS64LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BSS64LT1G
TRANS NPN 80V 0.1A SOT23-3

TRANS NPN 80V 0.1A SOT23-3

Supplier's Site
Single Bipolar Transistors - BSS64LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BSS64LT1G
Single Bipolar Transistors BSS64LT1G
TRANS NPN 80V 0.1A SOT23-3

TRANS NPN 80V 0.1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BSS64LT1G
Bipolar Transistors - BJT BSS64LT1G
Bipolar Transistors - BJT 100mA 120V NPN

Bipolar Transistors - BJT 100mA 120V NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 80V Sot-23; Transistor Polarity Onsemi - 09R9394 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V Sot-23; Transistor Polarity Onsemi
09R9394
Bipolar Transistor, Npn, 80V Sot-23; Transistor Polarity Onsemi 09R9394
BIPOLAR TRANSISTOR, NPN, 80V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:100mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; DC Collector Current:100mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi - 26K3539 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi
26K3539
Bipolar Transistor, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi 26K3539
BIPOLAR TRANSISTOR, NPN, 80V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 80V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Npn, 80V, Sot-23-3; Transistor Polarity Onsemi - 81Y5885 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 80V, Sot-23-3; Transistor Polarity Onsemi
81Y5885
Transistor, Bipol, Npn, 80V, Sot-23-3; Transistor Polarity Onsemi 81Y5885
TRANSISTOR, BIPOL, NPN, 80V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:60MHz; Power Dissipation Pd:225mW; DC Collector Current:100mA; DC Current Gain hFE:20hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 80V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:80V; Transition Frequency ft:60MHz; Power Dissipation Pd:225mW; DC Collector Current:100mA; DC Current Gain hFE:20hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BSS64LT1GOSCT-ND 101985-BSS64LT1G 276-BSS64LT1G 598-BSS64LT1G BSS64LT1G BSS64LT1G BSS64LT1G BSS64LT1G 09R9394 26K3539 81Y5885
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BSS64LT1G 80V 100mA 60MHz SOT-23 Bipolar Transistor TRANS NPN 80V 0.1A SOT-23 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Npn, 80V Sot-23; Transistor Polarity Onsemi Bipolar Transistor, Npn, 80V Sot-23, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Npn, 80V, Sot-23-3; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN; NPN NPN NPN; NPN NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 TO-3; SOT23
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 80 volts 80 volts 80 volts 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data