onsemi JFETs BSR58

Description
Transistor, Fairchild, BSR58
Request a Quote Datasheet
Description
Transistor, Fairchild, BSR58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 8075201P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor, Fairchild, BSR58

Transistor, Fairchild, BSR58

Supplier's Site
JFETs - 8075201 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
8075201
JFETs 8075201
Transistor, Fairchild, BSR58

Transistor, Fairchild, BSR58

Supplier's Site
JFETs - 1662319 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1662319
JFETs 1662319
Transistor, Fairchild, BSR58

Transistor, Fairchild, BSR58

Supplier's Site
JFETs - BSR58CT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 250mW Surface Mount SOT-23-3

JFET N-Channel 40V 250mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - BSR58DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 250mW Surface Mount SOT-23-3

JFET N-Channel 40V 250mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - BSR58TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 250mW Surface Mount SOT-23-3

JFET N-Channel 40V 250mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
288-BSR58
Bipolar Transistor 288-BSR58
JFETs N-Ch Transistor Lo Freq/Lo Noise Product overview: BSR58 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BSR58 can be used for catalog matching and distributor lookup.

JFETs N-Ch Transistor Lo Freq/Lo Noise Product overview: BSR58 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-BSR58 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - BSR58 - 1024479-BSR58 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - BSR58
1024479-BSR58
JFETs (Junction Field Effect) - BSR58 1024479-BSR58
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1024479-BSR58 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 15V Voltage - Cutoff (VGS off) @ Id: 800mV @ 0.5nA Resistance - RDS(On): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1024479-BSR58
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 800mV @ 0.5nA
Resistance - RDS(On): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
JFETs BSR58
JFET N-CH 40V 0.25W SOT-23

JFET N-CH 40V 0.25W SOT-23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - BSR58 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
BSR58
Discrete Semiconductor Products - Transistors - JFETs BSR58
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
BSR58
Triode/MOS Tube/Transistor >> JFETs BSR58
250mW 8mA@15V N-Channel 60Ω 40V SOT-23 JFETs ROHS

250mW 8mA@15V N-Channel 60Ω 40V SOT-23 JFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors RF Transistors Transistors
Product Number 8075201P 8075201 BSR58CT-ND 288-BSR58 1024479-BSR58 BSR58 BSR58 BSR58
Product Name JFETs JFETs JFETs Bipolar Transistor JFETs (Junction Field Effect) - BSR58 JFETs Discrete Semiconductor Products - Transistors - JFETs Triode/MOS Tube/Transistor >> JFETs
Transistor Type JFET JFET JFET JFET JFET
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 Reel SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data