Dual P-channel MOSFET in SOT-363S package, with a drain-source voltage rating of -60 V, continuous drain current of -0.32 A at 25°C, and power dissipation of 0.31 W. Operates over a junction temperature range of -55°C to +150°C with thermal resistance of 400°C/W. RoHS compliant and halogen-free, meeting UL 94 V-0 flammability rating. Features ESD HBM Class 2 protection and a typical on-resistance of 2.2 Ω at V_GS = -10 V and I_D = -0.3 A.
DUAL P-CHANNEL MOSFET,SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS84KDWS-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |