2N7002 FAMILY SOT23 T&R 3K Product overview: BSS123Q-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSS123Q-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1049721-BSS123Q-7
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 170mA (Ta)
Rds On (Max) @ Id, Vgs: 6Ohm @ 170mA, 10V
Vgs(th) (Max) @ Id: 2V @ 1mA
Power Dissipation (Max): 300mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Input Capacitance (Ciss) (Max) @ Vds: 60 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSS123Q-7BSS123Q7;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-BSS123Q-7TR
Base Product Number: BSS123
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
2N7002 FAMILY SOT23 T&R 3K
2N7002 FAMILY SOT23 T&R 3K
2N7002 FAMILY SOT23 T&R 3K
2N7002 FAMILY SOT23 T&R 3K
2N7002 FAMILY SOT23 T&R 3K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BSS123Q-7 | 1049721-BSS123Q-7 | 31-BSS123Q-7TR-ND | BSS123Q-7 | BSS123Q-7 |
| Product Name | SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 100 volts | 100 volts | |||
| PD | 300 milliwatts | 300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount | SOT23; TO-236-3, SC-59, SOT-23-3 |