Manufacturer: Infineon Technologies
Win Source Part Number: 770433-BSP92PL6327HT
Series: SIPMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 260mA (Ta)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PG-SOT223-4
Channel Type Type: P
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 2V @ 130μA
Gate Charge (Qg) (Maximum) @ Vgs: 5.4nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 104pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.8W (Ta)
Rds On (Maximum) @ Id, Vgs: 12 Ohm @ 260mA, 10V
Alternative Parts (Cross-Reference): ZVP4424GTA; BSP92PL6327HTSA1; BSP92P E6327; BSP92P H6327;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
BSP92 - Power Field-Effect Transistor, 0.26A, 250V, 12ohm, P-Channel, MOSFET
MOSFET P-CH 250V 260MA SOT223-4 Product overview: BSP92PL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP92PL6327HTSA1
P-Channel 250V 260mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21
MOSFET P-CH 250V 260MA SOT223-4
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 770433-BSP92PL6327HTSA1 | BSP92PL6327HTSA1 | 278-BSP92PL6327HTSA1 | BSP92PL6327HTSA1TR-ND | BSP92PL6327HTSA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP92PL6327HTSA1 | 250V 260MA MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| PD | 1800 milliwatts | 1800 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | SOT223; SOT-223 | Tape & Reel (TR) | TO-261-4, TO-261AA | 5.4 nC @ 10 V |
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Polarity | P-Channel | P-Channel |