BSS123W-TP is an N-channel MOSFET designed for small signal switching applications, packaged in an SOT-323 case with dimensions of 2.20 mm maximum length, 1.35 mm maximum width, and 1.10 mm maximum height. It has a drain-source voltage rating of 100 V, a continuous drain current of 170 mA at 25°C, and a power dissipation of 0.35 W. The gate-source voltage is rated at ±20 V, with a typical on-resistance of 6 Ω at 10 V gate drive and 10 Ω at 4.5 V gate drive. The device meets UL 94 V-0 flammability requirements, is halogen-free, RoHS compliant, and operates from -55°C to +150°C. Thermal resistance is 361°C/W. Input, output, and reverse transfer capacitances are 35 pF, 2.5 pF, and 1.6 pF respectively at 25 V drain-source voltage.
MOSFET N-CH 100V 170MA SOT323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS123W-TP-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |