BSS123KHE3-TP is an AEC-Q101 qualified N-channel MOSFET in a SOT-23 package, rated for 100 V drain-source voltage and 20 V gate-source voltage. It supports a continuous drain current of 0.28 A at 25°C and 0.17 A at 100°C, with a maximum power dissipation of 0.78 W and junction temperature range of -55°C to +150°C. Thermal resistance is 160°C/W. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. It features ESD protection up to 2 kV (HBM) and moisture sensitivity level 1. The package dimensions are 3.04 mm long, 2.64 mm wide, and 1.40 mm high. It is supplied in tape and reel packaging with 3,000 pieces per reel.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BSS123KHE3-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |