Infineon Technologies AG Single FETs, MOSFETs BSP88E6327

Description
N-Channel 240V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
N-Channel 240V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSP88INTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP88INTR-ND
Single FETs, MOSFETs BSP88INTR-ND
N-Channel 240V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4

N-Channel 240V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1049707-BSP88E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1049707-BSP88E6327
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1049707-BSP88E6327
Win Source Part Number: 1049707-BSP88E6327 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SIPMOS® Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 240 V Current - Continuous Drain (Id) @ 25°C: 350mA (Ta) Rds On (Max) @ Id, Vgs: 6Ohm @ 350mA, 10V Vgs(th) (Max) @ Id: 1.4V @ 108µA Power Dissipation (Max): 1.7W (Ta) Package / Case: TO-261-4, TO-261AA Supplier Device Package: PG-SOT223-4 Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 95 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BSP88L6327HTSA1; BSP129 L6906; BSP317PL6327HTSA1; BCP56-10TX; BCP56TX; BCP53TXBSP88 E6327; BSP88-E6327; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: INFINFBSP88E6327,BSP 88,2156-BSP88E6327-I TTR,BSP88INCT,BSP88I NTR Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.8V, 4.5V RoHS Status: RoHS non-compliant

Win Source Part Number: 1049707-BSP88E6327
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SIPMOS®
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 240 V
Current - Continuous Drain (Id) @ 25°C: 350mA (Ta)
Rds On (Max) @ Id, Vgs: 6Ohm @ 350mA, 10V
Vgs(th) (Max) @ Id: 1.4V @ 108µA
Power Dissipation (Max): 1.7W (Ta)
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Gate Charge (Qg) (Max) @ Vgs: 6.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 95 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BSP88L6327HTSA1; BSP129 L6906; BSP317PL6327HTSA1; BCP56-10TX; BCP56TX; BCP53TXBSP88 E6327; BSP88-E6327;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: INFINFBSP88E6327,BSP88,2156-BSP88E6327-ITTR,BSP88INCT,BSP88INTR
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.8V, 4.5V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP88E6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP88E6327
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP88E6327
MOSFET N-CH 240V 350MA SOT223-4

MOSFET N-CH 240V 350MA SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSP88INTR-ND 1049707-BSP88E6327 BSP88E6327
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-261-4, TO-261AA SOT3 6.8 nC @ 10 V
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers