PNP medium power transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, featuring an exposed heatsink for enhanced thermal conductivity. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation is 1.35 W at 25 °C ambient temperature. Junction temperature ranges from -65 °C to 150 °C. The device is AEC-Q101 qualified for automotive applications.
PNP medium power transistor in a SOT89 Surface-Mounted Device (SMD) plastic package.
NPN complement: BSR43
Features and benefits
Applications
BSR33 - 80 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BSR33,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BSR33,135 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.35W Surface Mount SOT-89
Win Source Part Number: 1049715-BSR33,135
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 1.35 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 5V
Frequency - Transition: 100MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): DCX53-13; DCX52-16-13; 2SAR554PT100; FCX555TA; 2SB1121T-TD-E; BCX53-16T100BSR33 135; BSR33135;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Nexperia USA Inc.
Other Names: 568-6966-6,933418140
Base Product Number: BSR33
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 80V 1A SOT89
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BSR33,135 | 276-BSR33,135 | 1727-BSR33,135TR-ND | 1049715-BSR33,135 | 28AK6524 | BSR33,135 |
| Product Name | 80 V, 1 A PNP medium power transistor | 80 V 1 A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT3; SOT89 | TO-3 | SOT89; SOT-89 | |
| Polarity | PNP | PNP | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| Power Gain | 100 dB |